EN
  • EN
  • DE

LV4900HR-TLM-E

Part No LV4900HR-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D 36HSOP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LV490
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 198946-LV4900HR-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV4900HR-TLM-E CAD Model

Description

The LV4900HR-TLM-E is a high-performance, multi-function motor driver integrated circuit (IC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced IC is specifically engineered to cater to the precise and efficient control of brushless DC (BLDC) motors, which are commonly utilized in a diverse array of applications including automotive, industrial, and consumer electronics.

Key Features

  • High Voltage Tolerance: The LV4900HR-TLM-E is capable of handling motor power supply voltages, making it suitable for a wide range of motor driving applications.
  • Integrated Functions: This IC integrates multiple functions such as a pre-driver for three-phase motor drive, a 5V regulator, and overcurrent protection, streamlining the design process and reducing external component count.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the LV4900HR-TLM-E ensures protection against overheating, enhancing the reliability and longevity of the motor and the IC itself.
  • Flexible Control: It offers flexible control options, including Hall sensor-based commutation, which allows for precise motor speed and torque control.

Applications

The LV4900HR-TLM-E is versatile and can be employed in various applications where efficient motor control is essential. Some of the common applications include:

  • Automotive applications like power windows, wipers, and HVAC blowers
  • Industrial automation equipment such as conveyors and robotic arms
  • Consumer electronics including drones, electric fans, and computer cooling fans

Technical Specifications

The LV4900HR-TLM-E boasts an impressive set of technical specifications that ensure its performance in demanding environments:

  • Operating Voltage Range: Specific voltage range
  • Output Current: Maximum continuous output current
  • Operating Temperature: Specified range for reliable operation
  • Package: Compact package type for easy integration into various designs

With its robust design, integrated safety features, and versatile control options, the LV4900HR-TLM-E from ON Semiconductor is an ideal choice for designers looking to implement a reliable and efficient motor control solution in their products.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3675 $68.2050
13+ $9.3266 $121.2458
20+ $9.0356 $180.7120
27+ $8.7445 $236.1015
35+ $8.4523 $295.8305
46+ $7.5780 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess