EN
  • EN
  • DE

LV5692P-E

Part No LV5692P-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC MULTI-POWER SUPPLY 15HZIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Applications Converter, Car Audio System
Voltage - Input 7 V to 16 V
Number of Outputs 5
Output Voltage Multiple
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 15-HZIPJ
Win Source Part Number 206859-LV5692P-E
Ultra Librarian 3D Model Ultra Librarian LV5692P-E CAD Model

Description

The ON Semiconductor LV5692P-E is a versatile and robust power management integrated circuit (IC) designed to cater to a wide range of applications requiring efficient power regulation. This component is engineered to deliver high performance and reliability, making it an ideal choice for designers looking to enhance their power management solutions.

Key Features

  • High Efficiency: The LV5692P-E is designed for optimal power conversion efficiency, which helps in reducing heat generation and improving system reliability.
  • Low Standby Current: It features a low standby current that minimizes power consumption when the device is in idle mode, contributing to energy savings and extended battery life in portable applications.
  • Versatile Operating Voltage Range: The device operates over a wide voltage range, accommodating various input voltages and enabling flexibility in system design.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the IC against overheating, which enhances the safety and longevity of the system.
  • Adjustable Output Voltage: It provides the capability to adjust the output voltage to meet specific application requirements, ensuring compatibility with a variety of loads.

Applications

The LV5692P-E is suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Portable devices
  • Power supply modules

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LV5692P-E is no exception. This product is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets the stringent standards required for industrial and automotive applications. Customers can trust the LV5692P-E to perform reliably in challenging environments and under varying operational conditions.

Environmental Compliance

The LV5692P-E is compliant with the latest environmental regulations, including RoHS and REACH, reflecting ON Semiconductor's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

Technical Support and Resources

ON Semiconductor provides comprehensive technical support for the LV5692P-E, including datasheets, application notes, and design tools to assist engineers in integrating this IC into their designs efficiently and effectively.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7930 $86.3790
5+ $23.6255 $118.1275
8+ $22.8875 $183.1000
11+ $22.1483 $243.6313
14+ $21.4102 $299.7428
19+ $19.1961 $364.7259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess