EN
  • EN
  • DE

LV5815M-TE-L-E

Part No LV5815M-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DC-DC CONVERTER (BUCK) / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5815
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 199025-LV5815M-TE-L-E
Ultra Librarian 3D Model Ultra Librarian LV5815M-TE-L-E CAD Model

Description

ON Semiconductor LV5815M-TE-L-E Voltage Regulator

The LV5815M-TE-L-E from ON Semiconductor is a highly efficient, low-dropout voltage regulator designed for a variety of applications requiring a stable and reliable power supply. This component is a testament to ON Semiconductor's commitment to providing power management solutions that meet the rigorous demands of modern electronic devices.

With its fixed output voltage, the LV5815M-TE-L-E ensures a consistent performance, making it an ideal choice for sensitive electronics where voltage precision is critical. The device's ability to operate with low dropout voltages means it can continue to provide a stable output even when the input voltage is very close to the output voltage, thus maximizing battery life and enhancing system reliability.

The regulator is housed in a compact surface-mount package, enabling it to fit into space-constrained applications while also providing excellent thermal performance. Its design is optimized for low quiescent current, which reduces power consumption during idle periods, thereby contributing to the overall energy efficiency of the system it's integrated into.

Key features of the LV5815M-TE-L-E include:

  • High accuracy fixed output voltage for consistent performance
  • Low dropout voltage for improved efficiency
  • Low quiescent current, minimizing idle power consumption
  • Thermal shutdown and overcurrent protection for enhanced safety and durability
  • Compact surface-mount package suitable for high-density PCB designs

Applications for this voltage regulator span across various sectors, including consumer electronics, telecommunications, and industrial systems. Whether it's for power management in portable devices, supply regulation for microcontrollers, or providing a stable power source in networking equipment, the LV5815M-TE-L-E is engineered to deliver reliable performance in a wide array of operating conditions.

ON Semiconductor's LV5815M-TE-L-E is a testament to the company's dedication to innovation and quality in the field of power regulation technology. With its robust feature set and versatile application potential, this voltage regulator is a smart choice for any design engineer looking to enhance the power efficiency and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess