EN
  • EN
  • DE

LV59012M-MPB-H

Part No LV59012M-MPB-H
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description LV59012M -  1.2V CONSTANT-VOLTAG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 273 pcs
HTSUS 0000.00.0000
Win Source Part Number 924644-LV59012M-MPB-H
Ultra Librarian 3D Model Ultra Librarian LV59012M-MPB-H CAD Model

Description

ON Semiconductor LV59012M-MPB-H Product Overview

The LV59012M-MPB-H from ON Semiconductor is a highly efficient, low voltage, monolithic synchronous buck regulator specifically designed to deliver a stable and reliable power supply. This compact and integrated solution is ideal for a wide range of applications, including consumer electronics, networking devices, and embedded systems where space and power efficiency are critical considerations.

Key Features

  • High Efficiency: The LV59012M-MPB-H is optimized for high efficiency, which helps to minimize heat generation and power loss, thereby extending the life of the product it powers.
  • Adjustable Output Voltage: It allows for an adjustable output voltage, giving designers the flexibility to use the same component in various circuits with different voltage requirements.
  • Integrated Components: This regulator integrates multiple components, such as MOSFETs, which reduces the external part count and simplifies the overall design process.
  • Protection Features: The device includes several protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring the safety and reliability of both the regulator and the system it is used in.
  • Compact Package: Housed in a small surface-mount package, the LV59012M-MPB-H saves valuable board space and is suitable for high-density circuit designs.

Applications

The versatility of the LV59012M-MPB-H makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Set-top boxes and digital TVs
  • Networking and telecommunication equipment
  • Office automation machines
  • Industrial control systems

Technical Specifications

The LV59012M-MPB-H operates over a wide input voltage range and offers a precision output voltage that is adjustable via external resistors. The device's high switching frequency allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution with a minimal footprint.

In summary, the LV59012M-MPB-H from ON Semiconductor is a robust and versatile synchronous buck regulator that combines high efficiency, design flexibility, and space-saving packaging to meet the needs of modern electronic systems. Its comprehensive protection features ensure long-term reliability, making it a go-to choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess