EN
  • EN
  • DE

LV8019V-MPB-E

Part No LV8019V-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.2A
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Load 3 V to 7.4 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 206874-LV8019V-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8019V-MPB-E CAD Model

Description

Introducing the LV8019V-MPB-E Motor Driver from ON Semiconductor

The LV8019V-MPB-E is a versatile and efficient motor driver solution designed by ON Semiconductor, a leading force in the field of energy-efficient innovations. This high-performance product is specifically engineered to cater to the growing demands of compact and energy-conscious applications.

Key Features

  • Motor Type Compatibility: The LV8019V-MPB-E is compatible with a wide range of motor types, making it a flexible choice for designers. It supports various motor controls for stepping motors and DC brush motors, allowing for its use in multiple applications.
  • Energy Efficiency: With energy efficiency at the core of its design, this motor driver incorporates a low on-resistance (Ron) of its output stage, minimizing power loss and heat generation, thus enhancing the overall system efficiency.
  • Integrated Controller: It comes with a built-in controller, reducing the need for external components and simplifying the circuit design, which can be particularly beneficial for space-constrained applications.
  • Micro-Stepping Support: The device supports micro-stepping, which allows for finer control of the motor position and smoother operation, a critical feature for applications requiring precision.
  • Voltage Range: The LV8019V-MPB-E operates within a voltage range that is suitable for a variety of uses, providing designers with a versatile power spectrum to work with.
  • Protection Features: It includes multiple protection features such as thermal shutdown (TSD), over-current protection (OCP), and under-voltage lockout (UVLO), ensuring safe operation and longevity of the motor and the driver itself.

Applications

The LV8019V-MPB-E motor driver is ideal for a wide array of applications that require precise motor control and energy efficiency. It is particularly well-suited for office automation equipment, home appliances, and battery-operated devices. Its compact size and high efficiency make it an excellent choice for portable and space-constrained applications where power conservation is a priority.

In summary, ON Semiconductor's LV8019V-MPB-E motor driver is a state-of-the-art solution that offers reliability, versatility, and performance. Its integration of advanced features and protection mechanisms makes it a top choice for engineers and designers looking to enhance their motor-driven products.

You May Also Be Interested in

Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess