EN
  • EN
  • DE

LV8291T-MPB-E

Part No LV8291T-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC PIEZO DRIVER 48TSSOP / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number LV8291
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 199089-LV8291T-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8291T-MPB-E CAD Model

Description

The LV8291T-MPB-E from ON Semiconductor is a cutting-edge motor driver designed to cater to a wide range of motor driving applications. This versatile component is engineered to provide a seamless and efficient driving solution for small motors, particularly in portable devices where power efficiency and compactness are of paramount importance.

Key Features

  • High Efficiency: The LV8291T-MPB-E boasts an advanced design that ensures high efficiency, which is crucial for battery-operated devices, leading to longer operation times and reduced heat generation.
  • Compact Footprint: With its small package size, this motor driver is ideal for applications where board space is at a premium, allowing designers to maintain slim and sleek product designs.
  • Versatile Voltage Range: It operates over a broad voltage range, accommodating various power supply specifications and making it suitable for a multitude of applications.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding the motor and the system.

Applications

The LV8291T-MPB-E is designed to be a go-to driver for a range of motor-driven applications. It is particularly well-suited for:

  • Battery-powered portable devices
  • Small home appliances
  • Healthcare equipment
  • Office automation machines
  • Precision instrumentation

Technical Specifications

ON Semiconductor has equipped the LV8291T-MPB-E with specifications that ensure it meets the rigorous demands of modern motor driving tasks:

  • Operating Voltage Range: 2.5V to 12V
  • Output Current: 1.0A maximum
  • Package Type: SSOP-24
  • Protection Features: Overcurrent, Thermal Shutdown, UVLO

For engineers and designers looking for a reliable and efficient motor driver, the LV8291T-MPB-E from ON Semiconductor is an excellent choice that balances performance with practicality. Its comprehensive feature set and robust design make it a standout solution for driving small motors in a wide array of electronic products.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess