EN
  • EN
  • DE

LV8805SV-TLM-H

Part No LV8805SV-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PWM 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Fan Motor Driver
Output Current 1.2A
Supply Voltage - Operating 6 V to 15 V
Voltage - Load 6 V to 15 V
Temperature Range - Operating -40°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOPJ
Win Source Part Number 020760-LV8805SV-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8805SV-TLM-H CAD Model

Description

The LV8805SV-TLM-H, manufactured by ON Semiconductor, is a high-performance, three-phase brushless DC motor driver designed to cater to a wide range of applications where precise motor control and efficiency are paramount. This advanced motor driver integrates a pre-driver and a voltage regulator, making it an ideal choice for portable devices, cooling fans, and other compact electronic equipment.

Key Features

  • Operating Voltage Range: The device supports a wide operating voltage range, typically from 6V to 16V, allowing for flexible usage in various power environments.
  • Output Current Capacity: It can deliver a substantial output current, ensuring sufficient drive for motors that require higher currents for operation.
  • Low Power Consumption: Designed with energy efficiency in mind, the LV8805SV-TLM-H features low quiescent current, which contributes to the extended battery life of portable applications.
  • Protection Features: The device includes multiple protection features such as thermal shutdown, overcurrent protection, and undervoltage lockout, enhancing the safety and reliability of the motor operation.
  • Compact Package: Housed in a small footprint package, it is suitable for space-constrained applications while providing robust performance.

Applications

The LV8805SV-TLM-H is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • PC cooling fans
  • Small household appliances
  • Battery-powered toys
  • Office automation equipment

Technical Specifications

With a focus on performance and integration, the LV8805SV-TLM-H offers the following technical specifications:

  • Output ON resistance: 0.5Ω (typ.)
  • Operating temperature range: -40°C to +85°C
  • Lead-free, halogen-free, and RoHS compliant
  • Available in a compact SSOP24 package

ON Semiconductor's commitment to quality and performance is evident in the LV8805SV-TLM-H, making it a reliable choice for designers looking to implement a high-efficiency motor control solution in their next project.

You May Also Be Interested in

ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess