EN
  • EN
  • DE

LV88551JA-AH

Part No LV88551JA-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 20SSOP / Multiphase Motor Driver Power MOSFET PWM 20-SSOPJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Manufacturer onsemi
Packaging Reel - TR
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver
Interface PWM
Technology Power MOSFET
Applications General Purpose
Voltage - Supply 6V ~ 16V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 20-LFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOPJ
Base Product Number LV88551
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LV88551JA-AH-ND,LV88551JA-AHOSDKR,ONSONSLV88551JA-AH,LV88551JA-AHOSCT,LV88551JA-AHOSTR,2156-LV88551JA-AH-OS
Standard Package 2,000
Win Source Part Number 1320811-LV88551JA-AH
Ultra Librarian 3D Model Ultra Librarian LV88551JA-AH CAD Model

Description

The ON Semiconductor LV88551JA-AH is a cutting-edge motor driver IC designed to meet the demands of modern, compact precision motor control applications. This highly efficient and reliable component is an ideal solution for driving small brushed DC motors and stepper motors commonly found in office automation machines, home appliances, and consumer electronics.

Key Features

  • High Voltage Tolerance: The LV88551JA-AH operates efficiently with a wide range of input voltages, making it versatile for various power supply conditions.
  • Low Power Consumption: Engineered for energy efficiency, this IC helps reduce power usage and heat generation, extending the life of the motor and the overall device.
  • Integrated Protection Features: Includes thermal shutdown, under-voltage lockout (UVLO), and over-current protection (OCP) to ensure the longevity and safe operation of the motor and control circuitry.
  • Compact Package: The small form factor of the LV88551JA-AH allows for integration into space-constrained designs without compromising performance.
  • Easy to Use: With a user-friendly interface, this motor driver can be easily configured and controlled, simplifying the design process for engineers.

Applications

The LV88551JA-AH is suitable for a wide range of applications, including but not limited to:

  • Office Automation Equipment (printers, scanners, copiers)
  • Consumer Electronics (camera lenses, small cooling fans)
  • Home Appliances (robotic vacuum cleaners, smart home devices)

Technical Specifications

Here are some of the technical specifications for the LV88551JA-AH:

  • Motor Type: Brushed DC, Stepper
  • Operating Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 1.5A
  • Package: Small footprint package for space-saving designs

The LV88551JA-AH from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to enhance their motor control systems.

You May Also Be Interested in

Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess