EN
  • EN
  • DE

M1MA151WKT1

Part No M1MA151WKT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SW DUAL CC 40V SC-59 / Diode Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number M1MA151
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 880497-M1MA151WKT1
Ultra Librarian 3D Model Ultra Librarian M1MA151WKT1 CAD Model

Description

ON Semiconductor M1MA151WKT1 Switching Diode

The ON Semiconductor M1MA151WKT1 is a highly efficient, miniature surface mount switching diode that is designed for high-speed switching applications. This diode is part of ON Semiconductor's broad range of discrete components that are known for their reliability and performance in compact electronic circuits.

Key Features

  • Fast Switching Speed: The M1MA151WKT1 offers fast switching with a reverse recovery time that ensures high efficiency in high-frequency applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode minimizes power loss and improves overall system efficiency, making it ideal for power-sensitive designs.
  • Surface Mount Package: Designed in an SOT-323 package, it is optimized for automated assembly processes and is suitable for high-density PCB designs.
  • High Reliability: ON Semiconductor's commitment to quality means this diode is manufactured to the highest standards, ensuring reliable performance even under challenging conditions.
  • Lead-Free and RoHS Compliant: The M1MA151WKT1 is lead-free and complies with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The ON Semiconductor M1MA151WKT1 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • High-speed switching circuits
  • DC-DC converters
  • Reverse polarity protection
  • Power management systems
  • Portable devices and battery-powered equipment

Technical Specifications

Parameter Value Package Type SOT-323 Maximum Repetitive Reverse Voltage (V<sub>RRM) 80 V Maximum Forward Current (I<sub>F) 100 mA Reverse Recovery Time (t<sub>rr) 4 ns

In conclusion, the ON Semiconductor M1MA151WKT1 is a high-performance switching diode that offers a blend of speed, efficiency, and reliability for modern electronic applications. With its compact form factor and environmental compliance, it is a smart choice for designers looking to enhance their products with superior semiconductor technology.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0275 $57.8875
5,105+ $0.0226 $115.3730
7,895+ $0.0219 $172.9005
10,870+ $0.0213 $231.5310
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess