EN
  • EN
  • DE

MBR10H100CT

Part No MBR10H100CT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description MBR10H100CT, MBRF10H100CT & MBRB10H100CT Series | DIODE ARRAY SCHOTTKY 100V TO220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) at If 730mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 3.5μA at 100V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number MBR10H100CT
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1215964-MBR10H100CT
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR10H100CT CAD Model

Description

MBR10H100CT Dual High-Voltage Schottky Rectifier

The MBR10H100CT is a robust dual Schottky rectifier from ON Semiconductor, renowned for its high efficiency and low power loss characteristics. This power rectifier is specifically designed to cater to applications that demand high voltage operation and reliability. With a repetitive peak reverse voltage (VRRM) of 100V and a forward continuous current (IF) of 10A, the MBR10H100CT stands out as a superior choice for power supply management and conversion in a wide array of electronic devices.

Encased in a TO-220AB package, the MBR10H100CT offers a compact solution for space-constrained applications, while still providing excellent heat dissipation properties. The device features two Schottky diodes connected in a common cathode configuration, which allows for efficient operation in both polarity circuits or as a full-wave bridge in single polarity applications.

One of the defining features of the MBR10H100CT is its low forward voltage drop, typically around 0.85V at 5A. This characteristic minimizes power loss and enhances overall system efficiency, making it an ideal choice for high-frequency inverters, DC-DC converters, freewheeling diodes, and polarity protection applications. Additionally, the Schottky rectifier boasts a fast switching capability, which reduces switching losses and improves performance in high-frequency operations.

The device is also characterized by its high surge capacity, capable of withstanding surge currents up to 150A, which is essential for applications that may experience momentary overloads. This feature ensures that the MBR10H100CT can handle high-stress conditions without compromising its integrity or performance.

With its junction temperature range from -55°C to +150°C, the MBR10H100CT operates reliably over a wide thermal spectrum, making it suitable for use in challenging environments. Furthermore, the product is RoHS compliant, adhering to the latest environmental standards and regulations, which underscores ON Semiconductor's commitment to environmentally friendly manufacturing practices.

In conclusion, the MBR10H100CT from ON Semiconductor is a high-performance, dual Schottky rectifier that offers designers a combination of high-voltage capability, efficiency, and reliability. Its robust design and advanced features make it an excellent choice for a variety of power management applications in both commercial and industrial markets.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7045 $59.8825
200+ $0.5781 $115.6200
310+ $0.5599 $173.5690
430+ $0.5419 $233.0170
555+ $0.5239 $290.7645
740+ $0.4696 $347.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess