EN
  • EN
  • DE

MBR130T1H

Part No MBR130T1H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450 mV @ 700 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 60 µA @ 30 V
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number MBR130
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 747307-MBR130T1H
Ultra Librarian 3D Model Ultra Librarian MBR130T1H CAD Model

Description

ON Semiconductor MBR130T1H Schottky Barrier Rectifier

The MBR130T1H is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is engineered to provide efficient, low voltage power rectification with minimal power loss and high efficiency, making it an ideal choice for a wide range of electronic applications.

The MBR130T1H is characterized by its low forward voltage drop, which significantly reduces thermal and electrical conduction losses. This feature, combined with its fast switching speed, makes the MBR130T1H suitable for high-frequency and energy-sensitive applications such as switch-mode power supplies, converters, and freewheeling diodes in various electronic devices.

Constructed with a Schottky Barrier chip and housed in a compact SOD-123 surface-mount package, the MBR130T1H is designed for automated assembly processes and occupies minimal board space. This small form factor is particularly advantageous in space-constrained applications, allowing designers to optimize their circuit layouts for both performance and size.

The device boasts a peak repetitive reverse voltage of 30 volts and a forward continuous current of 1 ampere. Its low leakage current and ability to handle high surge currents make it reliable for protecting sensitive electronic components during abnormal conditions such as voltage spikes.

Safety and reliability are key considerations in the design of the MBR130T1H. It is RoHS compliant, ensuring that it meets the latest environmental standards by avoiding the use of hazardous substances. Additionally, the rectifier features a guard ring for enhanced ruggedness and long-term reliability.

ON Semiconductor's MBR130T1H is an excellent choice for designers seeking a rectifier that offers a blend of performance, efficiency, and compactness. Its robustness and compliance with environmental standards make it a forward-thinking solution for modern electronic applications, from power management to portable devices.

With its technical excellence and commitment to sustainability, the MBR130T1H reflects ON Semiconductor's dedication to providing innovative and environmentally friendly semiconductor solutions to the industry.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess