EN
  • EN
  • DE

MBR1545CTP

Part No MBR1545CTP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SWITCHMODEE TM Power Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1215994-MBR1545CTP
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR1545CTP CAD Model

Description

ON Semiconductor MBR1545CTP - Schottky Barrier Rectifier

The MBR1545CTP is a robust Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance rectifier is engineered to cater to a wide range of power management applications, particularly where low forward voltage drop and high efficiency are of paramount importance.

The MBR1545CTP features a dual diode configuration in a TO-220 package, which is widely recognized for its ability to handle high current and high temperature operations. With a maximum repetitive peak reverse voltage (V_RRM) of 45V and a maximum average forward rectified current (I_O) of 15A at a case temperature of 125°C, this component is well-suited for high-frequency power switching applications. The device's high surge current capability further enhances its robustness, making it an ideal choice for demanding environments.

One of the key attributes of the MBR1545CTP is its low forward voltage drop, which significantly reduces power loss and improves efficiency. This characteristic, combined with the device's fast switching speed, makes it an excellent choice for use in switch-mode power supplies (SMPS), DC-DC converters, free-wheeling diodes, and polarity protection applications. Its ability to minimize thermal resistance contributes to better heat dissipation, ensuring reliable performance over a broader range of operating conditions.

The MBR1545CTP is also characterized by its low power loss and high efficiency, which are critical for energy-sensitive systems. The device is compliant with RoHS standards, which means it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment, reflecting ON Semiconductor's commitment to environmental sustainability.

Overall, the MBR1545CTP from ON Semiconductor stands out for its combination of efficiency, reliability, and performance. It is an excellent choice for designers and engineers looking to optimize their power management systems with a high-quality, versatile Schottky barrier rectifier.

Technical Specifications:

  • Package: TO-220
  • Max. Repetitive Peak Reverse Voltage (V_RRM): 45V
  • Max. Average Forward Rectified Current (I_O): 15A
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Operating Junction Temperature Range: -65°C to +175°C
  • RoHS Compliant

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess