EN
  • EN
  • DE

MBRA140T3

Part No MBRA140T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 40 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number MBRA140
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 830327-MBRA140T3
Ultra Librarian 3D Model Ultra Librarian MBRA140T3 CAD Model

Description

ON Semiconductor MBRA140T3 Schottky Barrier Rectifier

The ON Semiconductor MBRA140T3 is a high-performance Schottky Barrier Rectifier designed to meet the demanding requirements of high-efficiency power management systems. This rectifier is a popular choice for applications requiring fast switching and low power loss. The MBRA140T3 is encapsulated in a compact SMA package, making it suitable for space-constrained applications while providing excellent power dissipation capabilities.

Key Features

  • Voltage Rating: The MBRA140T3 has a maximum repetitive peak reverse voltage of 40V, making it suitable for a wide range of applications in DC power supplies and high-frequency inverters.
  • Current Capacity: With a forward continuous current rating of 1A, this Schottky diode can handle moderate levels of current without overheating, ensuring reliability in operation.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, typically just 0.38V at 1A, which translates to reduced power loss and improved efficiency in the circuit.
  • Fast Switching Speed: Schottky diodes are known for their fast switching capabilities, and the MBRA140T3 is no exception, with its rapid reverse recovery time, which minimizes energy waste during switching transitions.
  • Thermal Performance: The SMA package enhances thermal performance, providing a low thermal resistance path for heat dissipation.
  • Guard Ring Die Construction: This feature offers enhanced ruggedness and long-term reliability by providing protection against voltage spikes and transients.

Applications

The MBRA140T3 is versatile and can be used in various applications, including:

  • DC-DC converters
  • Free-wheeling diodes in power supplies
  • Power factor correction circuits
  • Reverse battery protection
  • Automotive applications
  • High-frequency rectification in switch-mode power supplies

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The MBRA140T3 complies with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring its suitability for use in green electronics and applications that are sensitive to environmental impact.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0867 $50.2860
1,235+ $0.0812 $100.2820
1,915+ $0.0784 $150.1360
2,750+ $0.0728 $200.2000
3,575+ $0.0700 $250.2500
4,465+ $0.0672 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess