EN
  • EN
  • DE

MBRS120T3/B120B

Part No MBRS120T3/B120B
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316591-MBRS120T3/B120B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS120T3/B120B CAD Model

Description

ON Semiconductor MBRS120T3/B120B Schottky Diode

The MBRS120T3/B120B is a high-performance Schottky barrier rectifier designed by ON Semiconductor, tailored for applications requiring low voltage drop and high efficiency. This diode is a popular choice among engineers for its reliability and robustness, making it suitable for a wide range of power management tasks.

Featuring a maximum average rectified current of 1A and a peak repetitive reverse voltage of 20V, the MBRS120T3/B120B diode is well-suited for medium power applications. Its low forward voltage drop ensures minimal power loss, thus enhancing the overall efficiency of the circuit in which it is deployed.

The MBRS120T3/B120B comes in a compact surface-mount package, which is ideal for space-constrained applications. The package is designed to provide optimal thermal performance, ensuring the diode operates within its specified temperature range even under high current conditions. Its surface-mount design also allows for easier manufacturing and assembly processes, making it a convenient choice for high-volume production.

One of the key features of this Schottky diode is its fast switching capability. The device's quick response time is essential for applications such as switching power supplies, converters, and freewheeling diodes, where speed is critical to performance. Moreover, the MBRS120T3/B120B exhibits low leakage current, which is beneficial for battery-powered devices as it helps in prolonging battery life.

The MBRS120T3/B120B is also characterized by its robustness, withstanding high surge currents without failure. This makes it an excellent choice for protecting sensitive electronic circuits from voltage spikes and surges that can occur in various industrial and consumer applications.

In summary, the ON Semiconductor MBRS120T3/B120B Schottky diode offers a blend of efficiency, reliability, and compact design, making it an excellent choice for designers and engineers looking to optimize their power management systems. Its performance characteristics ensure that it can meet the demands of a broad spectrum of electronic applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2017 $58.4930
615+ $0.1887 $116.0505
955+ $0.1823 $174.0965
1,370+ $0.1692 $231.8040
1,775+ $0.1628 $288.9700
2,220+ $0.1562 $346.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,140 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess