EN
  • EN
  • DE

MBRS2040LT3

Part No MBRS2040LT3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 430 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 800 µA @ 40 V
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number MBRS2040
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 830352-MBRS2040LT3
Ultra Librarian 3D Model Ultra Librarian MBRS2040LT3 CAD Model

Description

ON Semiconductor MBRS2040LT3 Schottky Barrier Rectifier

The ON Semiconductor MBRS2040LT3 is a robust Schottky barrier rectifier designed for high-efficiency power management applications. This state-of-the-art rectifier is housed in a compact SMB package, making it an ideal choice for space-constrained environments where power density and reliability are crucial.

With a forward current rating of 20A and a maximum repetitive peak reverse voltage of 40V, the MBRS2040LT3 is well-suited for a variety of applications, including DC/DC converters, free-wheeling diodes, and polarity protection devices. Its low forward voltage drop ensures reduced power loss and improved efficiency, which is essential for energy-sensitive circuits.

The MBRS2040LT3 features a guard ring for enhanced ruggedness and long-term reliability. This guard ring provides protection against voltage spikes and transients, making the device particularly reliable in harsh electrical environments. The rectifier's fast switching capability also makes it suitable for high-frequency operations, contributing to its versatility across different applications.

The thermal characteristics of the MBRS2040LT3 are exceptional, with a maximum operating junction temperature of 150°C. This allows the device to maintain its performance even under high temperature conditions, ensuring stability and a prolonged lifespan. Additionally, the MBRS2040LT3 is designed with low power loss and high efficiency in mind, which translates to cooler operation and reduced thermal management requirements.

ON Semiconductor's commitment to environmental conservation is reflected in the MBRS2040LT3, as it is compliant with RoHS directives, meaning it is free from hazardous substances such as lead, cadmium, and mercury. This compliance not only ensures the safety of users but also aids in the reduction of electronic waste and its impact on the environment.

In summary, the ON Semiconductor MBRS2040LT3 Schottky Barrier Rectifier stands out for its compact size, high efficiency, thermal performance, and environmental compliance, making it an excellent choice for designers seeking a reliable and efficient power rectification solution.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4476 $51.4740
275+ $0.3672 $100.9800
425+ $0.3558 $151.2150
585+ $0.3443 $201.4155
755+ $0.3328 $251.2640
1,010+ $0.2984 $301.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,008 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess