EN
  • EN
  • DE

MBRS330

Part No MBRS330
Manufacturer ON Semiconductor
Description SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216513-MBRS330
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRS330 CAD Model

Description

ON Semiconductor MBRS330 Schottky Barrier Rectifier

The ON Semiconductor MBRS330 is a robust Schottky barrier rectifier designed to offer high-efficiency power management solutions for a wide range of applications. This surface-mount component is housed in a compact SMB package, making it ideal for space-constrained environments where size and power density are critical considerations.

Key Features

  • High Surge Capacity: The MBRS330 is capable of handling high surge currents, providing reliable performance under transient conditions.
  • Low Forward Voltage Drop: With its low forward voltage drop, this device ensures minimal power loss and higher efficiency, which is especially beneficial in low-voltage applications.
  • High Current Capability: This rectifier supports a high average rectified forward current of 3.0 A, enabling it to handle demanding power requirements.
  • Guardring for Overvoltage Protection: The inclusion of a guardring enhances the device's capability to withstand overvoltage conditions, thereby improving its reliability and longevity.
  • Operating Junction Temperature: The MBRS330 can operate within a wide temperature range from -55°C to 150°C, making it suitable for various industrial and commercial environments.

Applications

The MBRS330 is versatile and can be used in a variety of applications, including:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Reverse battery protection
  • Automotive applications

Technical Specifications

Parameter Value
Package Type SMB
Peak Repetitive Reverse Voltage 30 V
Average Rectified Forward Current 3.0 A
Operating Junction Temperature Range -55°C to 150°C

In summary, the ON Semiconductor MBRS330 Schottky barrier rectifier is a reliable and efficient solution for designers seeking a high-performance rectifier with a low forward voltage drop, high surge capacity, and the ability to operate in challenging thermal environments.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1916 $50.7740
640+ $0.1572 $100.6080
985+ $0.1523 $150.0155
1,360+ $0.1474 $200.4640
1,755+ $0.1425 $250.0875
2,350+ $0.1278 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess