EN
  • EN
  • DE
  • IT

MBT3904DW1T1G

Part No MBT3904DW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.2A SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 150mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 022475-MBT3904DW1T1G
Family Name MBT3904DW1
Introduction Date February 15, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MBT3904DW1T1G CAD Model

Description

ON Semiconductor MBT3904DW1T1G Dual General Purpose Transistor

The ON Semiconductor MBT3904DW1T1G is a versatile and high-performance dual general-purpose bipolar junction transistor (BJT) that is designed to meet the requirements of a wide range of electronic applications. This device features two NPN transistors in a single SOT-363 package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

The MBT3904DW1T1G offers excellent current gain and low voltage operation, which makes it suitable for amplification and switching applications. Each transistor is capable of handling a continuous collector current of up to 200 mA, with a collector-emitter voltage of 40 V and a collector-base voltage of 60 V, ensuring reliable performance in various circuit configurations.

Key features of the MBT3904DW1T1G include its low on-voltage and high current gain, which are essential for efficient signal amplification. The device also exhibits low collector-emitter saturation voltage, which contributes to reduced power loss during operation. This makes the MBT3904DW1T1G an energy-efficient choice for designers looking to optimize their circuits for low power consumption.

The dual transistor configuration of the MBT3904DW1T1G not only saves space but also simplifies circuit design by reducing the number of separate components required. This can lead to cost savings in both material and assembly processes. The SOT-363 package is also known for its excellent thermal performance, ensuring that the device can operate reliably over a wide temperature range.

Applications for the MBT3904DW1T1G are diverse and include but are not limited to: signal processing, power management, battery charging, and voltage regulation circuits. Its robust design and reliable performance also make it suitable for use in consumer electronics, automotive systems, and industrial controls.

In conclusion, the ON Semiconductor MBT3904DW1T1G is a compact, efficient, and reliable solution for designers looking to incorporate dual NPN transistors into their electronic designs. Its combination of low power consumption, high current handling, and thermal efficiency makes it a valuable component in a multitude of applications.

You May Also Be Interested in

ON Semiconductor
TRANS 2NPN 30V 0.7A 6CPH
Lowest to $0.2356
Diodes Incorporated
TRANS SMD / Bipolar (BJT) Transistor Array
Need more? Email Us
ON Semiconductor
OTHERS / Bipolar (BJT) Transistor Array
Lowest to $3.6557
Yangzhou yangjie electronic co., ltd
SOT-363 PNP+PNP 0.2W -0.1A -80V
Lowest to $0.0674
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.1215
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $0.1044
Renesas Electronics America
TRANS 5NPN 15V 0.1A 16DIP
Lowest to $1.6211
Analog Devices Inc.
MATCHED QUAD TRANSISTOR
Need more? Email Us
ON Semiconductor
TRANS NPN DUAL 30V 100MA SOT-363 / Bipolar (BJT) Transistor Array
Lowest to $0.0496

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0168 $56.0280
8,135+ $0.0138 $112.2630
12,610+ $0.0133 $167.7130
17,395+ $0.0129 $224.3955
22,325+ $0.0125 $279.0625
30,000+ $0.0112 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,001 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess