EN
  • EN
  • DE

MC100E116FN

Part No MC100E116FN
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 5V ECL Quint Differential Line Receiver | IC LINE RECEIVER QUINT 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.7V
Resolution 5
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 100E116
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216564-MC100E116FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E116FN CAD Model

Description

The MC100E116FN from ON Semiconductor is a quintuple line driver designed for use in systems that require multiple ECL (Emitter Coupled Logic) outputs. This high-performance integrated circuit is specifically engineered to meet the stringent requirements of high-speed data transmission and signal processing applications.

Key Features

  • High-Speed Performance: The MC100E116FN is capable of operating at exceptionally high speeds, making it suitable for applications that demand rapid data processing and transmission.
  • ECL Compatible: It is designed to be compatible with ECL logic levels, ensuring seamless integration into existing ECL systems or for use in new designs requiring ECL logic.
  • Multiple Outputs: With five line drivers in a single package, this device offers a compact solution for systems that require multiple outputs, reducing the need for additional components.
  • Temperature Range: The device operates over a full industrial temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Power Supply: It features a standard ECL power supply voltage of -4.5V to -5.5V, providing designers with a common voltage range for ECL circuits.

Applications

The MC100E116FN is ideally suited for a range of high-speed applications, including:

  • High-speed communication systems
  • Signal processing equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Data transmission systems

Package and Quality

The device comes in a 28-lead PLCC (Plastic Leadless Chip Carrier) package, which offers a robust and space-efficient design. ON Semiconductor is committed to the highest standards of quality, and the MC100E116FN is manufactured to ensure reliability and performance in demanding applications.

Conclusion

ON Semiconductor's MC100E116FN quintuple line driver is a versatile and high-performance solution for any design requiring multiple high-speed ECL outputs. With its combination of speed, compatibility, and multiple outputs, it is an excellent choice for designers looking to optimize their high-speed signal processing and data transmission systems.

You May Also Be Interested in

Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess