EN
  • EN
  • DE

MC100E116FNR2G

Part No MC100E116FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC LINE RECEIVER QUINT 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.7 V
Number of Bits 5
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 022481-MC100E116FNR2G
Ultra Librarian 3D Model Ultra Librarian MC100E116FNR2G CAD Model

Description

ON Semiconductor MC100E116FNR2G: A Quintessential Solution for High-Speed Digital Data Distribution

The MC100E116FNR2G from ON Semiconductor stands as a premier choice for applications that demand the rapid distribution of digital data. This quintuple line driver is designed to provide a high degree of precision and reliability, ensuring that it meets the stringent requirements of high-performance computing, telecommunications, and advanced digital systems.

Key Features:

  • High-Speed Performance: The MC100E116FNR2G is engineered to operate at exceptional speeds, making it suitable for systems that require fast data transfer rates.
  • Low Power Consumption: Despite its high-speed capabilities, this device is optimized for low power consumption, which is crucial for minimizing heat generation and improving overall system efficiency.
  • Multiple Outputs: With five differential line drivers, the MC100E116FNR2G can drive multiple lines simultaneously, providing versatility in various digital distribution scenarios.
  • Enhanced Signal Integrity: The device features differential PECL outputs, which are known for their ability to maintain signal integrity over longer distances and through noisy environments.
  • Flexible Power Supply: It operates with a standard ECL power supply range from -4.2V to -5.5V, offering flexibility in system design and compatibility with existing ECL-based circuits.
  • Industry-Standard Packaging: The MC100E116FNR2G is available in a PLCC-28 package, which is widely recognized and easy to integrate into a variety of circuit layouts.

Applications:

With its robust design and high-speed capabilities, the MC100E116FNR2G is ideal for a range of applications, including:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Server and network infrastructure
  • Signal distribution and clock distribution networks
  • Professional video and broadcasting equipment

ON Semiconductor's MC100E116FNR2G is a testament to their commitment to providing innovative and reliable solutions for high-speed data distribution. Its combination of speed, power efficiency, and signal integrity makes it an indispensable component for designers looking to optimize their digital systems for peak performance.

You May Also Be Interested in

Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7437 $61.9496
19+ $6.3538 $120.7222
29+ $6.1552 $178.5008
39+ $5.9567 $232.3113
51+ $5.7581 $293.6631
68+ $5.1625 $351.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess