EN
  • EN
  • DE

MC100EL29DWR2

Part No MC100EL29DWR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216624-MC100EL29DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EL29DWR2 CAD Model

Description

The MC100EL29DWR2 is a high-performance, integrated device designed by ON Semiconductor, a leading figure in the semiconductor industry. This device is part of the ECLinPS MAX™ family, which is renowned for its high-speed operation and reliability in clock generation and distribution applications.

Key Features

  • Technology: The device is built on advanced bipolar technology, ensuring rapid signal processing and high-frequency operation.
  • Functionality: It serves as a 2:1 multiplexer and a 1:4 demultiplexer, offering versatility in signal routing within electronic systems.
  • Performance: With a maximum frequency of 2.5 GHz for the multiplexer and 2.0 GHz for the demultiplexer, it is suitable for high-speed applications.
  • Design: The MC100EL29DWR2 comes in a 20-SOIC wide body package, making it compact and suitable for space-constrained applications.
  • Power Supply: It operates with a single 5V power supply, simplifying power management within the system.
  • Temperature Range: The device is designed to work within an industrial temperature range of -40°C to +85°C, ensuring performance under harsh conditions.

Applications

The MC100EL29DWR2 is ideal for a wide range of applications where precise clock distribution and signal routing are critical. It is commonly used in:

  • High-speed data communication systems
  • Automated test equipment
  • Networking and telecommunication infrastructure
  • Signal processing units
  • PLL (Phase-Locked Loop) circuits

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The MC100EL29DWR2 is backed by rigorous testing and quality control processes, ensuring reliable performance for critical applications. Technical support and comprehensive documentation are available to assist with integration and troubleshooting.

For designers and engineers looking for a robust and versatile clock generation and distribution solution, the MC100EL29DWR2 from ON Semiconductor is an excellent choice that combines performance, reliability, and ease of use.

You May Also Be Interested in

ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess