ON Semiconductor MC100ELT25DR - Differential ECL to TTL Translator
The ON Semiconductor MC100ELT25DR is a high-performance integrated circuit designed to address the need for converting Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels. This differential ECL to TTL translator is a crucial component for systems that require bridging between these two logic families, ensuring compatibility and seamless operation within mixed-signal environments.
Key Features:
- Logic Conversion: Translates ECL logic levels to TTL logic levels, allowing for the integration of ECL-based designs into TTL systems.
- High Speed: Features a typical propagation delay of 2.5 ns, making it suitable for high-speed applications where timing is critical.
- Power Supply: Operates on a 5 V power supply, which is the standard for TTL logic, simplifying power management within mixed logic systems.
- Temperature Range: Designed to function over a broad temperature range, typically from -40°C to +85°C, making it reliable for use in various operating conditions.
- Package: Available in an 8-pin SOIC package (MC100ELT25DR2G), providing a compact footprint for space-constrained applications.
Applications:
The MC100ELT25DR is ideally suited for a variety of applications that require the translation from ECL to TTL levels. These include, but are not limited to:
- Telecommunication Infrastructure
- High-Speed Data Acquisition Systems
- Test Equipment and Instrumentation
- Automated Test Equipment (ATE)
- Networking Equipment
Product Specifications:
Parameter
Value
Logic Type
ECL to TTL Translator
Propagation Delay (Max)
3.3 ns
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
-40°C ~ 85°C
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90 mm Width)
The MC100ELT25DR from ON Semiconductor represents a reliable and efficient solution for systems designers looking to bridge the gap between ECL and TTL logic levels, offering high-speed performance and ease of integration.