EN
  • EN
  • DE

MC100EP116FAR2

Part No MC100EP116FAR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Resolution 6
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 100EP116
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 725050-MC100EP116FAR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP116FAR2 CAD Model

Description

Product Overview: MC100EP116FAR2 from ON Semiconductor

The MC100EP116FAR2 is a quintessential component manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of the ECLinPS MAX™ family, which is renowned for its high-performance integrated circuits that operate at exceptionally high speeds. The MC100EP116FAR2 is specifically designed to meet the rigorous demands of high-speed digital applications.

Key Features

  • High Speed: With a capability to handle toggle frequencies up to 3.2 GHz, the MC100EP116FAR2 is optimized for rapid signal processing, making it ideal for telecommunications, computing, and other data-intensive applications.
  • Power Supply: The device operates on a 3.3 V or 5 V power supply, providing flexibility in system design and ensuring compatibility with a range of electronic components.
  • Functionality: This product features a 4:1 differential multiplexer with a differential output, which enables the selection of one out of four input signals to be routed to the output, providing efficient data routing capabilities.
  • Temperature Range: It is designed to perform reliably in a wide temperature range, from -40°C to +85°C, making it suitable for use in environments with extreme temperature variations.
  • Package: The MC100EP116FAR2 is offered in a 32-lead LQFP package, which is conducive to compact circuit board layouts and is amenable to surface mount technology (SMT).

Applications

The device's high-speed and robust performance characteristics make it an excellent choice for a variety of applications, including:

  • High-speed communication systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Signal gating, data routing, and multiplexing
  • High-performance computing systems

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100EP116FAR2 is no exception, and it is produced with stringent quality control processes to ensure it meets the requirements of the most demanding applications.

You May Also Be Interested in

ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0439 $60.2634
15+ $8.2409 $123.6135
22+ $7.9834 $175.6348
30+ $7.7258 $231.7740
39+ $7.4682 $291.2598
52+ $6.6955 $348.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess