EN
  • EN
  • DE

MC100EP139MNG

Part No MC100EP139MNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description BBG ECL DIVIDER 2/4/5/6  /  IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Series *
Package Tube
Product Status Obsolete
Base Product Number MC100EP139
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -515-MC100EP139MNG,=MC100EP139MNG,2156-MC100EP139MNG,ONSONSMC100EP139MNG,488-MC100EP139MNG
Standard Package 92
Win Source Part Number 1024760-MC100EP139MNG
Ultra Librarian 3D Model Ultra Librarian MC100EP139MNG CAD Model

Description

The MC100EP139MNG is a state-of-the-art integrated circuit from ON Semiconductor, designed to meet the rigorous demands of high-speed digital systems. This precision device is part of the ECLinPS MAX™ family, which is renowned for its high performance and reliability in a wide range of applications.

Key Features

  • High-Speed Performance: The MC100EP139MNG operates at exceptional speeds, making it ideal for applications that require fast signal processing and minimal propagation delay.
  • Differential PECL Outputs: With differential Positive Emitter-Coupled Logic (PECL) outputs, the device ensures reduced noise and improved signal integrity, which is crucial for maintaining performance at high frequencies.
  • Programmable Divider: The integrated programmable divider allows users to customize the division ratio, providing flexibility for a variety of design requirements.
  • Wide Operating Range: The device functions across a broad voltage range, accommodating different system power supplies and enabling versatile use in multiple environments.
  • Temperature Stability: Designed to maintain consistent performance over a wide temperature range, the MC100EP139MNG is suitable for use in environments with varying thermal conditions.

Applications

The MC100EP139MNG is well-suited for a range of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Networking and telecommunication equipment
  • Servers and data centers

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MC100EP139MNG is manufactured to the highest standards. The device is subjected to rigorous testing and quality control procedures, guaranteeing reliable operation for critical applications. With its robust design and proven track record, the MC100EP139MNG is the go-to choice for engineers looking for a dependable solution in their digital systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1287 $54.7722
14+ $7.4903 $104.8642
21+ $7.2562 $152.3802
29+ $7.0221 $203.6409
37+ $6.7881 $251.1597
50+ $6.0858 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess