EN
  • EN
  • DE

MC100EP142FAR2

Part No MC100EP142FAR2
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 3.3 V / 5 V ECL 9-Bit Shift Register | IC REGISTER SHFT 9BIT ECL 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 100EP142
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 719363-MC100EP142FAR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP142FAR2 CAD Model

Description

ON Semiconductor MC100EP142FAR2: A High-Performance 5V ECL 4:1 Differential Clock Multiplexer

The ON Semiconductor MC100EP142FAR2 is an advanced technology 5V ECL 4:1 Differential Clock Multiplexer designed to meet the demanding needs of high-speed communication and computing environments. This precision device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, renowned for its exceptional quality and reliability.

The MC100EP142FAR2 is capable of multiplexing four differential inputs to a single differential output, making it an ideal choice for applications requiring high-speed data routing and clock switching. With its differential 4:1 multiplexer architecture, it provides enhanced signal integrity by minimizing the effects of noise and crosstalk, which are critical factors in maintaining signal fidelity at high frequencies.

This clock multiplexer boasts a maximum frequency of over 3 GHz, ensuring it can handle the rigorous demands of high-speed systems. The device also features a fully differential clock path which minimizes skew and phase jitter, contributing to the stability and precision of the output signal. This is particularly important in systems where clock distribution is essential for synchronization and timing accuracy.

Built with ON Semiconductor's advanced SiGe bipolar technology, the MC100EP142FAR2 offers superior performance characteristics, including a wide voltage range of -4.2V to -5.7V and a typical propagation delay of 225 ps. Additionally, the device is equipped with a 2:1 multiplexer at the input, allowing for even greater flexibility in signal routing and selection.

The MC100EP142FAR2 is available in a 32-lead LQFP package, ensuring a compact footprint that is suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C guarantees reliable performance across various environments, from industrial to commercial settings.

With its high-speed capabilities, robust design, and ON Semiconductor's commitment to quality, the MC100EP142FAR2 is an excellent choice for designers looking to enhance the performance of their systems. Whether it's for data communication equipment, high-speed servers, or any other application that demands fast and reliable clock multiplexing, this device stands out as a top-tier solution.

You May Also Be Interested in

Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess