The MC74HC595AN is a high-performance, 8-bit shift register produced by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is designed to interface with standard logic families and is widely used in the expansion of input/output lines in microcontroller applications, LED displays, and digital control systems, among others.
Key Features
- Advanced High-Speed CMOS: The device is fabricated with silicon gate CMOS technology, ensuring high speed, low power consumption, and reduced noise, which is crucial for stable and efficient operation.
- 8-Bit Serial-In, Parallel-Out Shift: The MC74HC595AN allows serial input to be converted into parallel output, enabling the conversion of data from microcontrollers or other digital interfaces into a form that can drive multiple outputs.
- Output Drive Capability: The device can drive up to 15 LSTTL loads, providing significant drive power and flexibility for various applications.
- Shift Register and Latch Function: It includes a shift register and a latch, which can store the serial input data and present it as parallel output upon command.
- Multiple Device Cascading: Multiple MC74HC595AN devices can be cascaded together for applications requiring extended data or control lines.
Specifications
Attribute
Value
Supply Voltage Range
2V to 6V
Operating Temperature
-55°C to 125°C
Output Current
-35mA to 35mA
Package Type
DIP-16
Propagation Delay Time
13 ns
The MC74HC595AN from ON Semiconductor represents a reliable and versatile solution for digital systems requiring additional output lines or for simplifying complex wiring tasks. Its robust design and compatibility with various logic levels make it an essential component for designers and engineers looking to optimize their digital projects.