EN
  • EN
  • DE
  • IT

MC100EP16DT

Part No MC100EP16DT
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR ECL DIFF 5V 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 100EP
Package Tube
Product Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 100EP16
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634022-MC100EP16DT
Ultra Librarian 3D Model Ultra Librarian MC100EP16DT CAD Model

Description

ON Semiconductor MC100EP16DT Product Overview

The ON Semiconductor MC100EP16DT is a high-performance differential receiver and driver designed for use in applications requiring ultra-fast data rates and signal integrity. This integrated circuit is a key component in communication systems, high-speed data acquisition, and automated test equipment where precision and speed are paramount.

Key Features and Benefits

  • High Speed: With a typical propagation delay of 250ps and a maximum frequency of 3.0GHz, the MC100EP16DT is engineered for high-speed signal processing, ensuring minimal latency in critical applications.
  • Differential Design: The differential inputs and outputs provide enhanced noise immunity, crucial for maintaining signal integrity in noisy environments and over long distances.
  • Power Supply: The device operates from a standard –4.2V to –5.5V power supply, making it compatible with a range of industrial power systems.
  • Temperature Range: The MC100EP16DT is designed to perform reliably across a broad temperature range, from -40°C to +85°C, ensuring consistent operation under varying environmental conditions.

Applications

  • High-speed communication systems
  • Data acquisition systems
  • Automated test equipment
  • Backplane data transmission
  • High-speed networking equipment

Product Specifications

The MC100EP16DT is available in a 5-Pin SOIC package, making it suitable for compact PCB layouts. Its differential ECL (Emitter Coupled Logic) inputs are compatible with LVPECL, CML, or LVDS logic levels, offering flexibility in interfacing with various logic families. The device also features a 75kΩ input pull-down resistor and a 50kΩ input pull-up resistor, which can be enabled or disabled as needed.

ON Semiconductor has designed the MC100EP16DT with reliability in mind, incorporating robust ESD protection and meeting stringent industrial quality standards. For engineers and designers looking for a high-speed logic solution, the MC100EP16DT from ON Semiconductor offers an exceptional blend of performance, flexibility, and reliability.

For detailed product information, including electrical characteristics and pin configurations, refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

NXP / Nexperia
IC 9BIT DUAL LATCH TXRX 28SSOP
Need more? Email Us
NXP / Nexperia
IC 25BIT CONFIG REG BUFF 96LFBGA
Need more? Email Us
NXP / Nexperia
IC DUAL PAIR/INVERTER 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Bulk
Lowest to $0.6537
Nexperia USA Inc.
IC X-TAL DRIVER 6TSOP
Lowest to $0.4205
Texas Instruments
IC BIN RATE MULTIPLIER 16-TSSOP / Multiplier -55°C to 125°C 16-Pin TSSOP T/R
Lowest to $0.5394
Microchip Technology
IC RCVR DIFF 3.3/5V 8-MSOP
Lowest to $3.4947
Texas Instruments
IC 4BIT BINARY FULL ADDER 16SOIC
Need more? Email Us
ON Semiconductor
IC RCVR ECL DIFFERENTL 5V 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC DDR REGISTER 48-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess