EN
  • EN
  • DE

CD74HC283MT

Part No CD74HC283MT
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 4BIT BINARY FULL ADDER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 2 V to 6 V
Number of Bits 4
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028374-CD74HC283MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC283MT CAD Model

Description

The CD74HC283MT is a high-speed CMOS device designed by Texas Instruments that provides computing and logic operations for digital systems. This integrated circuit is a 4-bit binary full adder with fast carry capabilities, making it an essential component for arithmetic operations in a wide range of electronic applications.

Key Features:

  • Technology: Manufactured using Texas Instruments' advanced high-speed CMOS technology, the CD74HC283MT offers a robust and reliable performance.
  • Logic Type: 4-bit binary full adder with a fast carry feature, enabling quick and efficient addition of binary numbers.
  • Operating Voltage: Designed to operate within a wide voltage range of 2V to 6V, this device is versatile and can be integrated into various systems with different power requirements.
  • Speed: The fast carry capability ensures that additional circuitry for speed enhancement is not required, leading to simpler and more efficient designs.
  • Package: Available in a surface-mount package, specifically the SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications:

The CD74HC283MT is commonly used in computing systems, microprocessors, digital signal processors, and any other systems requiring arithmetic logic units. Its ability to perform fast binary addition makes it ideal for:

  • Arithmetic functions in CPUs and ALUs
  • Address calculation in memory units
  • Digital counters and accumulators
  • Error detection and correction systems

Quality and Reliability:

As with all Texas Instruments components, the CD74HC283MT is produced under strict quality control measures, ensuring high reliability and performance consistency. This device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances in electronic equipment.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess