EN
  • EN
  • DE

IRF7422D2

Part No IRF7422D2
Manufacturer International Rectifier
Description FETKY-TM MOSFET AND Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187271-IRF7422D2
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF7422D2 CAD Model

Description

The IRF7422D2 is a synchronous buck converter optimized MOSFET from International Rectifier. It is designed for high-efficiency synchronous rectification in DC-DC converters, primarily targeting applications in notebooks and other portable devices.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Notebook Computers
  • Portable Devices
  • Point-of-Load (POL) Converters
  • Battery Chargers

Features:

  • Optimized for Synchronous Buck Converter Applications
  • Low RDS(on) for Both High-Side and Low-Side MOSFETs
  • Low Gate Charge (Qg)
  • Integrated Schottky Diode
  • SO-8 Package
  • Logic-Level Compatible

Benefits:

  • Increased Efficiency in DC-DC Conversion
  • Reduced Power Losses
  • Simplified Design with Integrated Schottky Diode
  • Improved Thermal Performance
  • Compact Footprint

Additional Details:

The IRF7422D2 has a drain-source voltage (VDS) rating of 30V for both high-side and low-side MOSFETs and a gate-source voltage (VGS) rating of ±20V. The typical on-resistance (RDS(on)) values are very low, contributing to high efficiency. The integrated Schottky diode enhances the performance of the synchronous rectification. The SO-8 package offers good thermal characteristics for surface mount assembly. The low gate charge enables high-frequency switching. The logic-level compatibility simplifies driving requirements. This device is optimized to reduce conduction and switching losses, enhancing overall system efficiency. The operating temperature range is -55°C to +175°C.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess