EN
  • EN
  • DE

MC100EP16FDR2

Part No MC100EP16FDR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Differential Receiver/Driver With Reduced Output Swing
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1216713-MC100EP16FDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC100EP16
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC100EP16FDR2 CAD Model

Description

ON Semiconductor MC100EP16FDR2: High-Performance Differential Receiver

The MC100EP16FDR2 is a sophisticated differential receiver component designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the high-speed ECL family, which is renowned for its exceptional performance in demanding applications. The MC100EP16FDR2 is specifically engineered to handle fast signal speeds with precision, making it an ideal choice for advanced communication systems, high-speed data transfer, and critical timing circuits.

Key Features and Benefits

  • High-Speed Performance: The device is capable of handling clock rates and data flows at an impressive speed, which is essential for applications requiring rapid data processing and timing accuracy.
  • Differential Design: With its differential inputs and outputs, the MC100EP16FDR2 ensures improved signal integrity and noise immunity, which is crucial in electrically noisy environments or when dealing with long-distance data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the component is designed to operate with low power dissipation. This feature helps in reducing the overall energy consumption of the system, making it more efficient and environmentally friendly.
  • Temperature Range: The device is built to perform reliably across a wide range of operating temperatures, ensuring consistent functionality in various environmental conditions.
  • Package Options: The MC100EP16FDR2 is available in multiple package options, providing flexibility in hardware design and compatibility with different types of circuit boards.

Applications

The ON Semiconductor MC100EP16FDR2 is versatile and can be integrated into a variety of high-speed applications. Its primary uses include:

  • Telecommunication infrastructure
  • Data centers and networking equipment
  • High-speed digital signal processing
  • Automated test equipment
  • Aerospace and defense systems

With its combination of speed, precision, and reliability, the MC100EP16FDR2 from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their digital systems. Its robust features ensure it can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1538 $66.1538
3+ $54.2792 $162.8376
4+ $52.5837 $210.3348
5+ $50.8870 $254.4350
6+ $49.1915 $295.1490
8+ $44.1025 $352.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess