EN
  • EN
  • DE

MC100EP17DTR2G

Part No MC100EP17DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Quad Differential Driver/Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Resolution 4
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1216723-MC100EP17DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP17
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC100EP17DTR2G CAD Model

Description

Product Overview: MC100EP17DTR2G

The MC100EP17DTR2G is a high-performance, quint differential line driver designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is particularly engineered to address the stringent requirements of high-speed data transmission systems.

Key Features

  • High Bandwidth: The device offers a significant bandwidth which makes it suitable for high-speed data transmission.
  • Differential Line Driver: Quint differential outputs ensure reduced electromagnetic interference (EMI) and crosstalk, which is critical in maintaining signal integrity.
  • PECL Mode Operation: The MC100EP17DTR2G operates in PECL mode, providing a common-mode voltage range that is essential for high-speed digital circuits.
  • Multiple Power Supply Options: It supports a wide range of power supplies from 3.0V to 5.5V, allowing for flexible integration into various system designs.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Surface Mount Package: Supplied in a TSSOP-20 package, the MC100EP17DTR2G is ideal for space-constrained applications.

Applications

The MC100EP17DTR2G is versatile and can be used in a variety of applications, including but not limited to:

  • Gigabit Ethernet and Fiber Channel systems
  • Backplane data transmission
  • High-speed data processing equipment
  • Telecommunications and networking equipment
  • Clock distribution circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EP17DTR2G is manufactured with rigorous standards, ensuring that it meets the reliability expectations for industrial and telecommunications applications. With its robust design and ON Semiconductor's commitment to quality, the MC100EP17DTR2G is an excellent choice for designers looking to enhance the performance and reliability of their high-speed data systems.

You May Also Be Interested in

Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2703 $61.0812
10+ $12.5294 $125.2940
15+ $12.1379 $182.0685
20+ $11.7464 $234.9280
26+ $11.3548 $295.2248
35+ $10.1802 $356.3070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess