EN
  • EN
  • DE

MC100EP29MNTXG

Part No MC100EP29MNTXG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 20QFN / 3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 57mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Part Number Series 100EP29
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805891-MC100EP29MNTXG
Ultra Librarian 3D Model Ultra Librarian MC100EP29MNTXG CAD Model

Description

ON Semiconductor MC100EP29MNTXG: A High-Performance 2:1 Multiplexer

The MC100EP29MNTXG is a cutting-edge 2:1 multiplexer device that is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line. This device is designed to provide high-speed digital signal processing for a wide range of applications in the telecommunications, data communications, and test and measurement sectors.

Key Features

  • High Speed: The MC100EP29MNTXG boasts exceptional speed performance, making it suitable for applications requiring fast signal processing.
  • Differential ECL Inputs and Outputs: The device features fully differential inputs and outputs, ensuring reduced noise and improved signal integrity.
  • Single Supply Voltage: Operating on a single 3.3V or 5V supply voltage, this multiplexer simplifies power management in complex systems.
  • Internal Input Pulldown Resistors: These resistors allow for better handling of floating inputs, which is critical in maintaining system stability.
  • Extended Temperature Range: The MC100EP29MNTXG is designed to function reliably over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the MC100EP29MNTXG makes it an ideal choice for a variety of applications, including:

  • High-speed data transfer systems
  • Automated test equipment (ATE)
  • Telecommunication and data communication equipment
  • Signal routing and multiplexing

Package and Quality Assurance

The MC100EP29MNTXG comes in a compact QFN-16 package, which is designed for space-constrained applications. ON Semiconductor is committed to delivering high-quality products, and this device is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance.

Conclusion

With its high-speed operation, differential signaling, and robust design, the MC100EP29MNTXG from ON Semiconductor is an excellent choice for designers looking to enhance their systems with a reliable and efficient 2:1 multiplexer. Its application flexibility, combined with ON Semiconductor's commitment to quality, makes this device a valuable component in any high-speed digital signal processing environment.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess