EN
  • EN
  • DE

MC100EP56DTR2

Part No MC100EP56DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V / 5VECL Dual Differential 2:1 Multiplexer | IC MUX DUAL 2:1 DIFF 5V 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 100EP56
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1216768-MC100EP56DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP56DTR2 CAD Model

Description

ON Semiconductor MC100EP56DTR2 Overview

The ON Semiconductor MC100EP56DTR2 is a versatile, high-performance 5V ECL Differential 2:1 Multiplexer that is designed to meet the stringent requirements of high-speed data communication systems and test equipment. This component is part of ON Semiconductor's 100EP series, which is renowned for its reliability and cutting-edge technology in the field of high-speed digital signal processing.

The MC100EP56DTR2 offers a differential 2:1 multiplexer with differential outputs, providing a solution for applications that require low skew and minimal jitter. The multiplexer's design is based on ON Semiconductor's high-speed ECL technology, which ensures fast propagation delay and edge rates, making it ideal for use in systems with clock frequencies up to 3 GHz.

With a fully differential architecture, the MC100EP56DTR2 ensures excellent noise immunity and output signal integrity. Its differential inputs incorporate internal 50 kΩ pull-down resistors and accept LVPECL, CML, or LVDS logic levels, providing flexibility in interfacing with different logic families. This device is also capable of translating any single-ended input signal to a differential output by utilizing the VBB output as a reference voltage.

The MC100EP56DTR2 is packaged in a TSSOP-8 (thin shrink small outline package), which offers a compact footprint for space-constrained applications. The device operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of operating conditions.

Key features of the MC100EP56DTR2 include:

  • Maximum Frequency: >3 GHz
  • Supply Voltage: 5 V ±5%
  • Propagation Delay: 225 ps (typical)
  • Output Rise/Fall Times: 225 ps (typical)
  • Power Dissipation: 230 mW (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP-8

The ON Semiconductor MC100EP56DTR2 is an essential component for designers looking to optimize their high-speed digital systems. Its robust performance and reliability make it a preferred choice for applications such as digital data transmission, clock distribution networks, and automated test equipment.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess