EN
  • EN
  • DE

MC100EPT23DR2

Part No MC100EPT23DR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LV PECL-TTL DL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, LVDS, LVPECL
Output Signal LVTTL, LVCMOS
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074372-MC100EPT23DR2
Ultra Librarian 3D Model Ultra Librarian MC100EPT23DR2 CAD Model

Description

The ON Semiconductor MC100EPT23DR2 is a state-of-the-art differential LVPECL to LVTTL translator designed to meet the rigorous demands of high-speed data communication and computing applications. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, offering a robust solution for systems requiring reliable level translation capabilities.

Key Features:

  • High-Speed Performance: The MC100EPT23DR2 is optimized for high-speed signal processing, ensuring minimal propagation delay and skew, which is critical for maintaining data integrity in fast communication systems.
  • Differential LVPECL to LVTTL Translation: This translator converts differential Low Voltage Positive Emitter Coupled Logic (LVPECL) signals to Low Voltage Transistor-Transistor Logic (LVTTL) levels, making it ideal for interfacing between different logic families.
  • 3.3V Power Supply Operation: The device operates with a 3.3V power supply, which is common in digital systems, allowing for easy integration into existing designs without the need for additional power regulation.
  • Flow-Through Pinout: The flow-through design minimizes the need for additional routing on PCBs, simplifying the layout and potentially reducing signal integrity issues.
  • Industrial Temperature Range: It is capable of operating over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications:

  • High-speed data communication
  • Networking and telecommunication
  • Server and storage systems
  • Data acquisition systems
  • Test and measurement equipment

Package and Availability:

The MC100EPT23DR2 comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. This product is available through ON Semiconductor's distribution network, ensuring easy access for designers and manufacturers.

Conclusion:

With its robust feature set, the ON Semiconductor MC100EPT23DR2 is an excellent choice for systems that require high-speed, reliable level translation from LVPECL to LVTTL logic levels. Its compatibility with standard power supplies, industrial temperature range, and ease of use make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3634 $60.5412
42+ $2.7593 $115.8906
65+ $2.6738 $173.7970
90+ $2.5872 $232.8480
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,795 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess