EN
  • EN
  • DE

MC100EPT25DTG

Part No MC100EPT25DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR ECL-LVTTL DIFF 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 207770-MC100EPT25DTG
Ultra Librarian 3D Model Ultra Librarian MC100EPT25DTG CAD Model

Description

ON Semiconductor MC100EPT25DTG: A High-Performance Differential LVPECL to LVTTL Translator

The ON Semiconductor MC100EPT25DTG is a cutting-edge differential LVPECL to LVTTL translator designed to bridge the gap between two of the most common logic level standards in the electronics industry. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is renowned for delivering exceptional speed and reliability in a wide range of applications.

Key Features

  • High-Speed Operation: The MC100EPT25DTG is optimized for high-speed signal processing, making it an ideal choice for applications requiring fast data transmission and minimal signal delay.
  • Differential LVPECL Inputs: This translator accepts differential LVPECL inputs, providing the robustness and noise immunity needed in complex electronic systems.
  • LVTTL Outputs: The device converts these inputs to LVTTL outputs, which are compatible with a wide range of digital circuits, including microcontrollers and FPGAs.
  • 3.3V Power Supply: Operating on a 3.3V power supply, the MC100EPT25DTG is designed for low-power applications, helping to reduce overall system power consumption.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, this translator is suitable for use in harsh environments, ensuring reliable performance across a broad spectrum of conditions.

Applications

The MC100EPT25DTG is versatile and can be used in various applications, including:

  • Telecommunications
  • Data Communication Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Test and Measurement Equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC100EPT25DTG is no exception. It is manufactured to stringent standards, ensuring that each unit meets the company's requirements for performance and reliability. Whether you're designing a new system or upgrading an existing one, the MC100EPT25DTG is an excellent choice for translating LVPECL signals to LVTTL levels with precision and efficiency.

For detailed specifications, technical documentation, and application support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3620 $61.8100
12+ $10.1432 $121.7184
18+ $9.8267 $176.8806
25+ $9.5091 $237.7275
32+ $9.1926 $294.1632
43+ $8.2409 $354.3587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess