EN
  • EN
  • DE

MC10174P

Part No MC10174P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 1-ELEMENT ECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634329-MC10174P
Ultra Librarian 3D Model Ultra Librarian MC10174P CAD Model

Description

The MC10174P is a versatile and high-performance Triple D Flip-Flop integrated circuit, crafted by the renowned manufacturer ON Semiconductor. This device is specifically designed to cater to the needs of sophisticated digital systems that require reliable and fast flip-flop operations. With its ECL logic technology, the MC10174P ensures rapid switching times and a high degree of precision in digital signal processing.

Key Features

  • Triple D Flip-Flop Configuration: The MC10174P integrates three D-type flip-flops in one package, providing a compact solution for digital systems that require multiple flip-flops.
  • High-Speed ECL Logic: Employing Emitter Coupled Logic (ECL), the device offers exceptional switching speeds, which is crucial for high-frequency or time-critical applications.
  • Asynchronous Set/Reset: Each flip-flop comes with independent set/reset inputs for asynchronous control, allowing for immediate setting or resetting of the flip-flop as needed.
  • Differential Outputs: The device provides both true and complement outputs, offering flexibility in interfacing with other components within a system.
  • Power Supply Flexibility: The MC10174P operates over a range of power supply voltages, making it adaptable to various operating conditions and system requirements.

Applications

The MC10174P is suitable for a wide array of applications, particularly where speed and reliability are paramount. It is commonly utilized in:

  • High-speed computing systems
  • Communication infrastructure
  • Precision timing circuits
  • Instrumentation and test equipment
  • Complex data processing units

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10174P is built to meet stringent industry standards, ensuring both performance and durability. It is designed for commercial-grade applications and is rigorously tested to guarantee it meets ON Semiconductor's quality benchmarks.

Ordering and Packaging

The MC10174P is available in a standard DIP (Dual In-line Package), which is suitable for through-hole mounting. This packaging allows for easy integration into a wide range of electronic assemblies. For ordering information, availability, and full specifications, customers are encouraged to visit the official ON Semiconductor website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess