EN
  • EN
  • DE

MC10197L

Part No MC10197L
Manufacturer ON Semiconductor
Description Hex AND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217037-MC10197L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10197L CAD Model

Description

Introducing the MC10197L: A High-Performance Logic Level Converter

The MC10197L from ON Semiconductor is a versatile and high-speed logic level converter designed to address the needs of complex digital systems. This advanced integrated circuit is engineered to facilitate seamless communication between devices operating at different voltage levels, making it an essential component for mixed-voltage digital environments.

At the core of MC10197L's functionality is its ability to convert TTL logic levels to ECL logic levels and vice versa. This enables designers to interconnect TTL and ECL systems without compromising signal integrity or speed. The device is characterized by its fast propagation delay and minimal power consumption, ensuring efficient operation even in the most demanding applications.

The MC10197L comes in a robust package that is built to withstand harsh industrial conditions while maintaining reliable performance. Its pin configuration is thoughtfully designed to simplify the PCB layout process, reducing the risk of errors during the design phase and expediting the time-to-market for products that incorporate this IC.

Key features of the MC10197L include:

  • Bi-directional logic level translation between TTL and ECL
  • High-speed operation with fast propagation delays
  • Low power consumption, enhancing the overall efficiency of the system
  • Compatibility with MECL 10H and 100H ECL logic families
  • Durable construction suitable for industrial applications

Applications for the MC10197L are diverse and include high-speed computing, telecommunications, data acquisition systems, and any digital interface where TTL and ECL logic families intersect. Its ability to provide reliable logic level conversion makes it a go-to solution for engineers seeking to optimize the performance of their digital systems while maintaining compatibility across different voltage domains.

ON Semiconductor's commitment to quality ensures that the MC10197L is manufactured to the highest standards. With this logic level converter, designers can confidently bridge the gap between TTL and ECL components, creating seamless and efficient digital systems that stand the test of time.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess