EN
  • EN
  • DE

MC10E137FNG

Part No MC10E137FNG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 5 V ECL 8-Bit Ripple Counter | IC RIPPLE COUNTER 8BIT HS 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 2.2GHz
Trigger Type Positive, Negative
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E137
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217071-MC10E137FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E137FNG CAD Model

Description

ON Semiconductor MC10E137FNG Overview

The MC10E137FNG is a high-performance 5V ECL 8-Bit Counter designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit is part of ON Semiconductor's 10E series, which is renowned for its fast propagation delays and high frequency operation. The MC10E137FNG is specifically crafted to meet the demanding requirements of high-speed applications such as telecommunications, data processing, and complex computing systems.

Key Features

  • High-Speed Operation: The MC10E137FNG is capable of operating at high frequencies, making it suitable for applications that require rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is critical for minimizing heat generation and energy costs in electronic systems.
  • Flexible Counting Modes: This counter offers various counting modes, including binary and BCD (Binary-Coded Decimal), providing versatility for different types of digital counting tasks.
  • Asynchronous Master Reset: The inclusion of an asynchronous master reset allows the counter to be quickly and easily reset to its initial state without the need for synchronization to the clock signal.
  • Extended Temperature Range: The MC10E137FNG is designed to operate over an extended temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Surface Mount Package: The device is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology, allowing for efficient assembly and space-saving PCB design.

Applications

The MC10E137FNG is an ideal choice for a range of applications that require precise timing and high-speed counting. It is commonly used in:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Advanced computing systems
  • Industrial control systems
  • Aerospace and defense electronics

Conclusion

ON Semiconductor's MC10E137FNG is a robust and reliable 8-bit counter that offers high-speed performance, low power consumption, and versatile counting options. Its suitability for a wide range of high-performance applications, coupled with its extended temperature range and surface mount packaging, makes it a valuable component for designers looking to optimize the timing and counting functions in their electronic systems.

You May Also Be Interested in

Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1712 $67.0272
13+ $9.1661 $119.1593
20+ $8.8796 $177.5920
27+ $8.5932 $232.0164
35+ $8.3068 $290.7380
47+ $7.4474 $350.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess