EN
  • EN
  • DE
  • IT

MC10ELT22DG

Part No MC10ELT22DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DUAL TTL-PECL DF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139304-MC10ELT22DG
Ultra Librarian 3D Model Ultra Librarian MC10ELT22DG CAD Model

Description

ON Semiconductor MC10ELT22DG: Dual Differential PECL to TTL Translator

The MC10ELT22DG is a sophisticated integrated circuit from ON Semiconductor, designed to provide seamless translation between differential PECL (Positive Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) output levels. This dual differential PECL to TTL translator is a crucial component for systems that require interfacing between different logic families, ensuring compatibility and smooth communication within a wide range of electronic applications.

Key Features

  • High-Speed Operation: The MC10ELT22DG is capable of handling fast signal transitions, making it suitable for high-speed data communication and processing applications.
  • Dual Channels: This device includes two independent channels, allowing for simultaneous translation of two differential PECL inputs to two TTL outputs.
  • Differential PECL Inputs: The translator accepts standard differential PECL input levels, providing a robust solution for systems operating with PECL logic.
  • TTL Outputs: The outputs are TTL-compatible, ensuring easy integration with TTL-based logic circuits and microcontrollers.
  • Wide Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and enhancing its versatility in different operating environments.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range, making it suitable for use in harsh conditions.
  • Surface Mount Package: The MC10ELT22DG comes in a compact SOIC-8 package, ideal for space-constrained applications and ensuring ease of integration into PCB designs.

Applications

The MC10ELT22DG is utilized in a variety of applications that necessitate the conversion between PECL and TTL logic levels. Its high-speed capabilities make it an excellent choice for telecommunications, data communication systems, and high-speed computer interfaces. It is also commonly used in test equipment and instrumentation where precision and reliability are paramount.

With its robust design and compatibility with multiple logic families, the MC10ELT22DG from ON Semiconductor is an essential component for designers looking to bridge the gap between PECL and TTL logic, ensuring that their electronic systems can communicate effectively and operate seamlessly.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547
Maxim Integrated
IC LEVEL TRANSLATOR 8CH QFN
Lowest to $17.8778
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $28.0800
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.0033
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20UCSP
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $3.2596
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess