EN
  • EN
  • DE

MC10EP16TDR2

Part No MC10EP16TDR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-SOIC  /  Differential Receiver/Driver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr onsemi
Series 10EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC10EP16
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC10EP16TDR2-ONTR-ND,2156-MC10EP16TDR2,ONSONSMC10EP16TDR2
Standard Package 2,500
Win Source Part Number 1076629-MC10EP16TDR2
Ultra Librarian 3D Model Ultra Librarian MC10EP16TDR2 CAD Model

Description

ON Semiconductor MC10EP16TDR2 Differential Receiver/Driver

The MC10EP16TDR2 is a high-performance differential receiver/driver designed and manufactured by ON Semiconductor, renowned for its exceptional signal integrity and data processing capabilities. This component is part of ON Semiconductor's 10EP series, which is specifically engineered to cater to the demanding requirements of high-speed data transmission and communication systems.

The MC10EP16TDR2 operates with a supply voltage ranging from 3.0V to 5.5V, making it versatile for various applications. It is capable of handling data rates up to 3.2 Gbps, ensuring rapid and efficient data transfer. The device features a differential line receiver with LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, which provides a robust interface that is less susceptible to noise and electromagnetic interference compared to single-ended solutions.

This differential receiver/driver boasts a typical propagation delay of 210 ps, providing swift response times that are critical in high-speed communication systems. Additionally, the MC10EP16TDR2 has a minimal pulse skew, which is essential for maintaining signal integrity and timing precision in digital circuits.

The MC10EP16TDR2 is packaged in an 8-lead SOIC format, which is compact and suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for use in telecommunications, data processing, and other high-speed digital applications.

ON Semiconductor has equipped the MC10EP16TDR2 with a range of features that ensure its reliability and ease of use. It includes an internal input 50-ohm termination, which simplifies the design and reduces the need for external components. Moreover, the device is characterized for operation over the full industrial temperature range of -40°C to +85°C, guaranteeing stable performance under varying environmental conditions.

Overall, the MC10EP16TDR2 from ON Semiconductor is a robust and reliable component that provides designers with a high-speed differential signaling solution that is both efficient and easy to integrate into a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess