EN
  • EN
  • DE

MC10EP32DG

Part No MC10EP32DG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X2 ECL CLK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132387-MC10EP32DG
Ultra Librarian 3D Model Ultra Librarian MC10EP32DG CAD Model

Description

ON Semiconductor MC10EP32DG: High-Speed Differential ECL Clock Generator

The ON Semiconductor MC10EP32DG is a high-performance differential ECL clock generator designed to meet the stringent requirements of high-speed communication and computing systems. This device is part of ON Semiconductor's 10E series and is optimized for low skew and minimal jitter, making it an excellent choice for clock distribution in high-frequency applications.

Constructed with ON Semiconductor's advanced high-speed bipolar technology, the MC10EP32DG offers a maximum frequency of 3.2 GHz, which makes it suitable for the most demanding clock generation tasks. The device is packaged in an 8-lead SOIC package, which provides a compact footprint while still ensuring reliable thermal performance and signal integrity.

Key Features:

  • High Frequency Operation: With a maximum frequency of 3.2 GHz, the MC10EP32DG is capable of driving high-speed ECL clocks with precision.
  • Differential ECL Outputs: The device provides fully differential outputs, which help to reduce common-mode noise and enhance signal integrity in noisy environments.
  • Low Skew: The inherent low skew characteristics ensure that the clock signals are tightly synchronized, which is critical for maintaining data coherence in parallel processing systems.
  • Power Supply: It operates from a -4.2V to -5.5V power supply, which is typical for ECL logic levels.
  • Temperature Range: The MC10EP32DG is designed to function over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

  • High-speed digital systems
  • Telecommunication and data communication equipment
  • Automated test equipment
  • High-frequency clock distribution networks

The MC10EP32DG is not only a testament to ON Semiconductor's commitment to providing high-quality components for high-speed applications but also an essential building block for engineers looking to design systems with stringent timing requirements. With its robust feature set and performance specifications, the MC10EP32DG is poised to be a go-to solution for designers who need a reliable and precise clock generation source.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess