EN
  • EN
  • DE
  • IT

MC10EP90DT

Part No MC10EP90DT
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 5V Triple ECL Input to LVPECL/PECL Output Translator | IC TRNSLTR UNIDIR 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 3
Input Signal ECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 10EP90
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1217200-MC10EP90DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP90DT CAD Model

Description

The MC10EP90DT from ON Semiconductor is a high-performance, differential receiver and driver designed for applications requiring ultra-fast rise and fall times or operating at high clock speeds. It is a pivotal component in advanced digital systems where signal integrity and speed are critical. This product is part of the ECLinPS MAX™ family, which stands for Enhanced Current Logic Positive Emitter Coupled Logic, offering a blend of high speed and low power consumption.

Key Features

  • High Speed: The MC10EP90DT is capable of handling clock rates up to 3 GHz, making it suitable for high-speed digital applications.
  • Differential Design: Its differential inputs and outputs ensure reduced electromagnetic interference (EMI) and improved noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Power Efficiency: Despite its high-speed capabilities, the device operates with a low supply voltage of 3.3V, which helps in reducing power consumption and heat dissipation.
  • Temperature Range: It is designed to perform reliably in a wide range of temperatures, from -40°C to 85°C, making it suitable for industrial applications.
  • Package: The MC10EP90DT comes in a TSSOP-8 package that is compact and suitable for space-constrained applications.

Applications

With these features, the MC10EP90DT is ideal for use in a variety of applications, including:

  • High-speed data transmission systems
  • Clock data recovery and distribution
  • Automated test equipment (ATE)
  • High-frequency signal processing
  • Telecommunications and networking equipment

The ON Semiconductor MC10EP90DT is a testament to the company's commitment to providing cutting-edge technology that enhances the performance and efficiency of digital systems. Its integration into your design can ensure robust operation even in the most demanding of applications, where speed and signal quality cannot be compromised.

You May Also Be Interested in

Maxim Integrated
IC LVL XLTR LV 230KBPS 14TSSOP
Lowest to $13.1955
Maxim Integrated
IC LVL XLTR LV 230KBPS SOT23-8
Lowest to $10.2092
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.7424
Maxim Integrated
IC XLATOR BIDIRECT LEVEL 10UTQFN
Lowest to $3.7200
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Lowest to $4.5692
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.0033

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2328 $66.1640
12+ $10.8577 $130.2924
19+ $10.5185 $199.8515
26+ $10.1791 $264.6566
33+ $9.8398 $324.7134
44+ $8.8218 $388.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess