EN
  • EN
  • DE

MC10H107FN

Part No MC10H107FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 2INPUT OR/NOR TRIPLE 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type XOR/XNOR Gate
Number of Circuits 3
Number of Inputs 6 Input (2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 1072994-MC10H107FN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 46
Ultra Librarian 3D Model Ultra Librarian MC10H107FN CAD Model

Description

ON Semiconductor MC10H107FN Product Overview

The MC10H107FN is a high-performance triple 2-input XOR/XNOR gate designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is a part of ON Semiconductor's 10H series, which is known for its high-speed logic gate functions. The device exhibits exceptional speed performance when operating in ECL (Emitter Coupled Logic) mode, making it suitable for high-speed computing, telecommunication, and signal processing applications.

The MC10H107FN is housed in a compact PLCC (Plastic Leaded Chip Carrier) package, ensuring a small footprint on PCBs (Printed Circuit Boards) and easy integration into a wide range of electronic systems. This packaging also provides improved heat dissipation characteristics, which is crucial for maintaining stability and reliability during high-speed operations.

With a supply voltage range typically between -4.94V and -5.46V, the MC10H107FN operates within the standard ECL power supply levels. Its power consumption is optimized for its class, making it an energy-conscious choice for designers looking to balance speed and power efficiency in their systems.

The MC10H107FN features differential inputs and outputs, which minimizes the effects of noise and enhances the integrity of the signals being processed. This characteristic is particularly important in environments where high-frequency operation could potentially introduce signal degradation.

ON Semiconductor's MC10H107FN also boasts a propagation delay that is typically very low, further underscoring its suitability for applications where timing and speed are critical. Its ability to perform at high speeds without compromising on accuracy or reliability is a testament to ON Semiconductor's commitment to quality and performance.

In summary, the MC10H107FN from ON Semiconductor is a robust and reliable choice for system designers who require a high-speed triple 2-input XOR/XNOR gate. Its combination of speed, power efficiency, and compact packaging makes it a versatile component for a variety of advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4033 $61.6462
32+ $3.6131 $115.6192
50+ $3.5001 $175.0050
69+ $3.3873 $233.7237
89+ $3.2743 $291.4127
119+ $2.9355 $349.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess