EN
  • EN
  • DE

MC10H141P

Part No MC10H141P
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REG 4BIT UNIV 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Purpose Universal
Supply Voltage - Operating 4.94 V to 5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207808-MC10H141P
Ultra Librarian 3D Model Ultra Librarian MC10H141P CAD Model

Description

The MC10H141P is a quintessential component in the realm of high-speed digital integrated circuits, developed by the reputable ON Semiconductor. This device is designed to meet the rigorous demands of advanced electronic systems, where performance and reliability are paramount.

Key Features

  • Logic Type: 4-Bit Binary Counter
  • Family: ECL
  • Supply Voltage: -4.94V to -5.46V
  • Operating Temperature Range: 0°C to +75°C
  • Mounting Type: Through Hole
  • Package / Case: 16-DIP (0.300", 7.62mm)
  • Propagation Delay: Fast propagation times for high-speed operations
  • Functionality: Capable of operating as a frequency divider or a counter in various applications

Product Applications

The MC10H141P is ideally suited for deployment in a diverse array of high-speed applications. Its robust design and fast switching capabilities make it an excellent choice for use in:

  • Telecommunications equipment
  • High-speed computer systems
  • Instrumentation and test equipment
  • Aerospace and defense electronics
  • Complex data processing units

Quality and Reliability

ON Semiconductor is well-known for its commitment to quality, and the MC10H141P is no exception. Manufactured with precision, this device undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Customers can trust in the reliability of this component to sustain their critical systems and maintain operational efficiency.

Environmental Compliance

Compliance with environmental regulations is a key consideration for ON Semiconductor. The MC10H141P adheres to RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive equipment.

The MC10H141P from ON Semiconductor represents a blend of high-speed functionality, reliability, and environmental responsibility, making it an excellent choice for designers and engineers looking to push the boundaries of digital electronic design.

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess