The ON Semiconductor MC10H174LDS is a sophisticated integrated circuit designed for high-speed applications requiring a reliable and efficient presettable counter. This device is part of ON Semiconductor's high-performance Emitter Coupled Logic (ECL) series, which is renowned for its fast switching speeds and exceptional signal integrity.
Key Features:
- High-Speed Performance: The MC10H174LDS operates at exceptional speed, making it suitable for applications that require rapid signal processing and timing operations.
- Presettable Counter: Users can preset the counter to a desired initial value, allowing for flexible and precise control over counting operations.
- Multiple Counting Modes: The device supports various counting modes, including up, down, and programmable modes, to accommodate different application requirements.
- Low Power Consumption: Despite its high-speed capabilities, the MC10H174LDS maintains low power consumption, which is critical for minimizing heat generation and energy costs.
Applications:
The MC10H174LDS is ideal for a range of applications across various industries. It is particularly well-suited for:
- High-speed computing systems
- Telecommunications equipment
- Test and measurement instruments
- Automated industrial processes
- Avionics and aerospace technologies
Product Specifications:
Parameter
Value
Logic Type
ECL
Counting Sequence
Up/Down
Operating Temperature
-40°C to +85°C
Supply Voltage
-4.94V to -5.46V
Package / Case
PLCC-20
For designers and engineers looking for a high-speed, versatile counter solution, the ON Semiconductor MC10H174LDS offers an excellent balance of performance and power efficiency, backed by ON Semiconductor's reputation for quality and reliability.