EN
  • EN
  • DE

MC10H351P

Part No MC10H351P
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR QD TTL/NMOS-ECL 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal TTL, NMOS
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 207812-MC10H351P
Ultra Librarian 3D Model Ultra Librarian MC10H351P CAD Model

Description

ON Semiconductor MC10H351P: A Robust ECL to TTL Translator

The MC10H351P is a high-performance, monolithic ECL (Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator designed by ON Semiconductor. This integrated circuit is engineered to provide seamless interfacing between systems operating at ECL logic levels and those using standard TTL logic levels, making it an ideal choice for mixed-logic environment applications.

Key Features

  • Logic Level Translation: Converts ECL logic levels to TTL logic levels efficiently.
  • High Speed: Offers fast propagation delays, catering to high-speed digital systems.
  • Power Supply: Operates with a single 5V power supply, simplifying power management in mixed-voltage systems.
  • Temperature Range: Functions within a broad temperature range, making it suitable for various operating conditions.

Applications

The MC10H351P is versatile and can be used in a wide range of applications, including:

  • High-speed data communication systems
  • Signal conversion in mixed-logic devices
  • Interfacing ECL systems with TTL-based microprocessors
  • Telecommunications and networking equipment

Technical Specifications

Designed with precision, the MC10H351P boasts the following technical specifications:

  • Package: Housed in a PDIP-16 package for easy integration into a variety of circuit boards.
  • Logic Conversion: Converts one channel of standard ECL logic level to standard TTL logic level.
  • Propagation Delay: Exhibits a typical propagation delay of 2.5 ns, ensuring minimal lag in signal translation.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC10H351P is no exception. It is built to meet high industry standards, ensuring long-term performance and stability in your electronic designs.

Whether you're upgrading existing systems or developing new designs, the MC10H351P from ON Semiconductor is a reliable choice for bridging the world of ECL and TTL logic levels.

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4375 $66.0625
15+ $7.7431 $116.1465
24+ $7.5017 $180.0408
32+ $7.2592 $232.2944
42+ $7.0178 $294.7476
56+ $6.2913 $352.3128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess