EN
  • EN
  • DE

MC10H352P

Part No MC10H352P
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR QUAD CMOS-PECL 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal CMOS
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 207813-MC10H352P
Ultra Librarian 3D Model Ultra Librarian MC10H352P CAD Model

Description

The MC10H352P is a high-performance, dual 4-bit register manufactured by ON Semiconductor, renowned for their innovative and reliable semiconductor solutions. This product is designed for applications that require the highest speed and performance, making it an ideal choice for telecommunications, computing, and high-speed data processing systems.

Key Features

  • Technology: The device is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid data handling and minimal propagation delays.
  • Dual 4-bit Register: It features two independent 4-bit registers, providing flexibility in handling parallel data streams or complex data manipulation tasks.
  • Master Reset: A master reset function allows for the synchronous clearing of all bits, enabling quick initialization and error recovery.
  • Edge-Triggered D-Type Flip-Flops: The use of edge-triggered D-type flip-flops ensures that data is captured and stored reliably on the rising edge of the clock signal.
  • Asynchronous Output Enable: The asynchronous output enable control allows for immediate disabling of outputs, which is crucial for bus-oriented systems.

Performance Specifications

The MC10H352P boasts impressive performance characteristics that make it suitable for high-speed applications:

  • Fast propagation delay times, which enhance overall system speed and responsiveness.
  • High noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low power dissipation, which is critical for reducing thermal strain and increasing system reliability.

Physical Characteristics

The device is packaged in a 16-pin DIP (Dual In-line Package), which is a standard package for easy integration into a variety of circuit boards. Its robust construction ensures long-term durability and consistent performance.

Applications

With its high-speed capabilities and reliable performance, the MC10H352P is well-suited for a range of applications, including:

  • High-speed data acquisition and processing systems
  • Telecommunication infrastructure
  • High-performance computing and storage networks
  • Industrial control systems

In conclusion, the MC10H352P from ON Semiconductor is a versatile and high-performance component that meets the demanding requirements of modern electronic systems. Its combination of speed, reliability, and flexibility makes it a valuable addition to any high-speed digital application.

You May Also Be Interested in

Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess