EN
  • EN
  • DE

MC10H645FNR2G

Part No MC10H645FNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:9 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input TTL
Output TTL
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 130671-MC10H645FNR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10H645FNR2G CAD Model

Description

Product Overview: MC10H645FNR2G

The MC10H645FNR2G is a high-performance, integrated circuit from ON Semiconductor, renowned for its exceptional quality and reliability in the semiconductor industry. This device is a part of ON Semiconductor's 10H series, which is designed to meet the demanding requirements of high-speed digital systems.

Key Features

  • Technology: The MC10H645FNR2G is built on advanced ECL (Emitter Coupled Logic) technology, providing rapid signal processing and minimal propagation delay, which is essential for high-speed applications.
  • Voltage Operation: It operates at a nominal voltage of 5V, ensuring compatibility with standard ECL power supply levels and making it suitable for various digital applications.
  • Conversion Capability: This IC is designed as a 8-bit universal bus transceiver capable of converting PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels and vice versa, offering versatility in interfacing between different logic families.
  • Performance: The device boasts high-speed performance with a typical propagation delay of just 1.5 ns, facilitating rapid data transmission and processing.
  • Package: Encased in a PLCC (Plastic Leaded Chip Carrier) package with 28 leads, the MC10H645FNR2G is compact and offers a small footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over a broad temperature range, typically from 0°C to 70°C, ensuring reliable performance across various environmental conditions.

Applications

The MC10H645FNR2G is suitable for a wide range of high-speed digital applications, including:

  • Data communication and telecommunication systems
  • Networking equipment such as routers and switches
  • High-speed computer servers and data storage systems
  • Signal processing units and data acquisition systems
  • Industrial control systems requiring fast data transfer

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC10H645FNR2G complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from lead and other harmful substances. The device is also backed by ON Semiconductor's rigorous quality assurance protocols, guaranteeing a reliable and consistent performance for the end-users.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess