EN
  • EN
  • DE

MC10SX1130DR2

Part No MC10SX1130DR2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output Linear - - Dimming 100mA 16-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MC10SX
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926051-MC10SX1130DR2
Ultra Librarian 3D Model Ultra Librarian MC10SX1130DR2 CAD Model

Description

The ON Semiconductor MC10SX1130DR2 is a high-performance, low-power differential receiver designed for applications requiring ultra-fast and accurate data reception. This device is part of ON Semiconductor's 10G Active product line, which is renowned for its exceptional quality and reliability in high-speed signal processing.

Key Features

  • High-Speed Performance: The MC10SX1130DR2 is optimized for 10 Gbps operation, making it suitable for high-speed data transmission applications.
  • Differential Inputs: Equipped with differential inputs, this receiver offers improved noise immunity and is capable of handling small signal amplitudes with precision.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power, reducing overall system power requirements and heat generation.
  • Wide Operating Range: The receiver operates over a broad voltage range, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • Temperature Stability: The MC10SX1130DR2 is engineered to perform consistently across a wide temperature range, making it suitable for industrial and outdoor environments.
  • Surface-Mount Package: Available in a compact SOIC-8 package, it is ideal for space-constrained applications and simplifies the PCB design process.

Applications

The MC10SX1130DR2 is versatile and can be used in various high-speed communication systems, including:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Data center interconnects
  • High-speed data acquisition systems
  • Backplane interconnects

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and performance. The MC10SX1130DR2 is manufactured with the highest standards, ensuring that it meets the rigorous demands of high-speed data environments. With ON Semiconductor's expertise in semiconductor technology, the MC10SX1130DR2 is a reliable choice for designers looking to enhance their systems with top-notch data reception capabilities.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0908 $64.7264
18+ $6.6386 $119.4948
27+ $6.4310 $173.6370
38+ $6.2236 $236.4968
48+ $6.0162 $288.7776
65+ $5.3939 $350.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess