EN
  • EN
  • DE

MC12093MNR4G

Part No MC12093MNR4G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description /2,/4,/8 1.1 GHz Low Power Prescaler with Stand-By Mode | IC PRESCALER 1.1GHZ LP 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Type Prescaler
Input CML, ECL
Output ECL
Frequency - Max 1.1GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Family Part Number MC12093
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715208-MC12093MNR4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC12093MNR4G CAD Model

Description

The MC12093MNR4G from ON Semiconductor is a high-performance, low-power monolithic frequency synthesizer designed to meet a broad range of RF communication applications. This versatile integrated circuit is part of ON Semiconductor's range of PLL (Phase-Locked Loop) systems and VCO (Voltage-Controlled Oscillator) components, which are widely used in telecommunications, consumer electronics, and industrial markets.

The device operates with a supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-operated equipment as well as traditional powered devices. It features a maximum frequency of 1.1 GHz, which is ideal for applications requiring high-speed signal processing, such as wireless LANs, base stations, and other high-frequency communication systems.

The MC12093MNR4G boasts a low phase noise and a high-frequency stability, providing a clean and stable clock signal that is crucial for high-performance digital systems. Its programmable divide-by counter allows designers to tailor the output frequency to their specific needs, offering flexibility in a wide range of applications.

This device is offered in a compact Micro Lead Frame Package (MLFP), which provides excellent thermal performance and occupies minimal board space. The small footprint of the MC12093MNR4G is particularly beneficial for space-constrained applications, such as portable devices and embedded systems.

The MC12093MNR4G also features a power-down function that reduces power consumption when the device is not in use, further extending battery life in portable applications. Additionally, its single-ended PECL output can drive a pair of AC-coupled PECL lines, simplifying the design and reducing the number of components required.

In summary, the MC12093MNR4G from ON Semiconductor is a highly integrated, reliable, and versatile frequency synthesizer solution that offers designers the performance and flexibility needed to meet the demands of modern RF communication systems. Its low power consumption, high-frequency precision, and compact form factor make it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0113 $54.1017
21+ $4.9324 $103.5804
32+ $4.7782 $152.9024
44+ $4.6241 $203.4604
56+ $4.4700 $250.3200
75+ $4.0076 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 459 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess