ON Semiconductor MC14012B Dual D-Type Flip-Flop
The MC14012B is a versatile and high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in digital applications. This dual D-type flip-flop is a fundamental component for designers looking to implement memory elements and various sequential logic operations in their electronic circuits.
Key Features
- Logic Type: CMOS
- Number of Circuits: 2
- Independent Circuits: Yes
- Output Current: -5.2 mA, 5.2 mA
- Voltage - Supply: 3 V ~ 18 V
- Propagation Delay Time: 60ns
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Through Hole or Surface Mount
- Package / Case: 14-DIP (0.300", 7.62mm), 14-SOIC (0.154", 3.90mm Width)
Product Description
The MC14012B dual D-type flip-flop is a member of the MC14000 series of CMOS logic integrated circuits. This product is designed to operate with a power supply range of 3V to 18V, making it suitable for various applications that require different voltage levels. Its wide operating temperature range ensures that the device performs reliably under extreme conditions, making it ideal for industrial and automotive applications.
Each flip-flop has independent data, set, reset, and clock inputs and Q and Q-bar outputs. This arrangement provides the flexibility to use each flip-flop separately, which can be particularly useful in applications such as frequency division, counters, and shift registers.
The MC14012B boasts a propagation delay time of 60ns, which facilitates faster operation in critical timing applications. The output current of -5.2 mA or 5.2 mA allows for driving other logic inputs or small LEDs directly, providing designers with additional versatility.
Offered in both through-hole and surface mount packages, the MC14012B can be easily integrated into various PCB designs. The 14-DIP and 14-SOIC package options provide compatibility with standard breadboards and automated assembly processes, respectively.
ON Semiconductor's commitment to quality ensures that the MC14012B meets the stringent requirements of the electronics industry. Whether you are designing complex digital systems or simple timing circuits, the MC14012B dual D-type flip-flop is a reliable choice for your logic needs.